PCTEL, Inc. Antenna Unit WV-COVWIFI

Description
Hush Wi-Fi antennas are an excellent choice for 2.4/5 GHz Bluetooth, DSRC, and Wi-Fi hotspot mobile or Industrial IoT networks requiring a discreet, low profile antenna solution. These overmolded indoor/outdoor rated antennas are tape mounted for maximum placement flexibility. They can be installed almost anywhere, including vehicle windows, factory floors, officer vests, backpacks, and utility cabinets.
Request a Quote
Description
Hush Wi-Fi antennas are an excellent choice for 2.4/5 GHz Bluetooth, DSRC, and Wi-Fi hotspot mobile or Industrial IoT networks requiring a discreet, low profile antenna solution. These overmolded indoor/outdoor rated antennas are tape mounted for maximum placement flexibility. They can be installed almost anywhere, including vehicle windows, factory floors, officer vests, backpacks, and utility cabinets.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - WV-COVWIFI - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WV-COVWIFI
Antenna Unit WV-COVWIFI
Hush Wi-Fi antennas are an excellent choice for 2.4/5 GHz Bluetooth, DSRC, and Wi-Fi hotspot mobile or Industrial IoT networks requiring a discreet, low profile antenna solution. These overmolded indoor/outdoor rated antennas are tape mounted for maximum placement flexibility. They can be installed almost anywhere, including vehicle windows, factory floors, officer vests, backpacks, and utility cabinets.

Hush Wi-Fi antennas are an excellent choice for 2.4/5 GHz Bluetooth, DSRC, and Wi-Fi hotspot mobile or Industrial IoT networks requiring a discreet, low profile antenna solution. These overmolded indoor/outdoor rated antennas are tape mounted for maximum placement flexibility. They can be installed almost anywhere, including vehicle windows, factory floors, officer vests, backpacks, and utility cabinets.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number WV-COVWIFI
Product Name Antenna Unit
Primary Frequency Range 2300.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details