TE Connectivity Antennas TRA6927M3NW-001

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Cellular Primary Application : Cellular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Cellular Primary Application : Cellular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA6927M3NW-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Cellular Primary Application : Cellular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, Cellular
  • Primary Application : Cellular, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antenna Unit - TRA6927M3NW-001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TRA6927M3NW-001
Antenna Unit TRA6927M3NW-001
Laird Technologies’ unique Phantom® antenna operates simultaneously in the 698-960 MHz and 1700-2700 MHz bands, making it ideal for 4G/3G applications. The mechanically robust design is suitable for both indoor and outdoor applications with wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications. The antenna is ideal for both ceiling and surface mount applications.

Laird Technologies’ unique Phantom® antenna operates simultaneously in the 698-960 MHz and 1700-2700 MHz bands, making it ideal for 4G/3G applications. The mechanically robust design is suitable for both indoor and outdoor applications with wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications. The antenna is ideal for both ceiling and surface mount applications.

Supplier's Site
RF Antennas - TRA6927M3NW-001-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.5dBi NMO Base Mount

829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.5dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRA6927M3NW-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA6927M3NW-001
RF Antennas TRA6927M3NW-001
829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.5dBi NMO Base Mount

829MHz, 2.2GHz Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number TRA6927M3NW-001 TRA6927M3NW-001 TRA6927M3NW-001-ND TRA6927M3NW-001
Product Name Antennas Antenna Unit RF Antennas RF Antennas
Applications Cellular, ISM RF Antennas
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 698.0 to 2700.0 MHz 829.0 to 2200.0 MHz
Gain 0.0 to 3 dB 5.5 dB 5.5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-2 - TE Connectivity
Specs
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2108921-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344655-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers