PCTEL, Inc. Antenna Unit SP2327-16XP65

Description
This WiMAX antenna is designed to cover frequencies from 2300 to 2700 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.
Request a Quote
Description
This WiMAX antenna is designed to cover frequencies from 2300 to 2700 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - SP2327-16XP65 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
SP2327-16XP65
Antenna Unit SP2327-16XP65
This WiMAX antenna is designed to cover frequencies from 2300 to 2700 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.

This WiMAX antenna is designed to cover frequencies from 2300 to 2700 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number SP2327-16XP65
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

915MHz Screw Mount Cup Shape Antenna With RG174 Cable (L- 3Mtr) + SMA Male St. Connector - ET-915WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 5 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details