Taoglas RF Antennas TG.30.8112W

Description
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 1.575GHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 1.575GHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1212-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1212-ND
RF Antennas 931-1212-ND
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 1.575GHz 3dBi SMA Male Connector Mount

829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 1.575GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - TG.30.8112W - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TG.30.8112W
Antenna Unit TG.30.8112W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
TG.30.8112W
Antennas TG.30.8112W
Antennas 2G/3G/4G LTE TerminMnt RA-SMA(M)

Antennas 2G/3G/4G LTE TerminMnt RA-SMA(M)

Buy Now Datasheet
RF Antennas - TG.30.8112W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TG.30.8112W
RF Antennas TG.30.8112W
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 1.575GHz 3dBi SMA Male Connector Mount

829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 1.575GHz 3dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1212-ND TG.30.8112W TG.30.8112W TG.30.8112W
Product Name RF Antennas Antenna Unit Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GPS, LTE GPS, LTE
Primary Frequency Range 829.0 to 2500.0 MHz 698.0 to 2700.0 MHz
Gain 3 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers