COMBO MIMO MOBILE ROOF SMA ANTENNA
COMBO MIMO MOBILE ROOF SMA ANTEN
829MHz, 2.2GHz General Purpose Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.5dBi SMA Male Screw
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | PR1KCL25 | 4703-PR1KCL25-ND | PR1KCL25 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas |
| Polarization | Linear | ||
| Primary Frequency Range | 698.0 to 2690.0 MHz | 829.0 to 2200.0 MHz | |
| Gain | 2.5 dB | 2.5 dB | |
| VSWR | 3 :1 | 3 :1 |