Taoglas 2.4GHZ Rf Antenna WSA.2400.A.101151

Description
RF ANT 2.4GHZ FLAT BAR RP-SMA ML Product overview: WSA.2400.A.101151 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WSA.2400.A.10115 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ FLAT BAR RP-SMA ML Product overview: WSA.2400.A.101151 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WSA.2400.A.10115 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-WSA.2400.A.101151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-WSA.2400.A.101151
2.4GHZ Rf Antenna 875-WSA.2400.A.101151
RF ANT 2.4GHZ FLAT BAR RP-SMA ML Product overview: WSA.2400.A.101151 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WSA.2400.A.10115 1 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ FLAT BAR RP-SMA ML Product overview: WSA.2400.A.101151 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WSA.2400.A.101151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WiFi Antennas - 784508 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
784508
WiFi Antennas 784508
Taoglas WSA.2400.A.101151 Antenna

Taoglas WSA.2400.A.101151 Antenna

Supplier's Site
RF Antennas - 931-1485-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1485-ND
RF Antennas 931-1485-ND
2.4GHz Bluetooth, ISM, Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz -2.41dBi RP-SMA Male Adhesive

2.4GHz Bluetooth, ISM, Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz -2.41dBi RP-SMA Male Adhesive

Buy Now Datasheet
Antenna Unit - WSA.2400.A.101151 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WSA.2400.A.101151
Antenna Unit WSA.2400.A.101151
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - WSA.2400.A.101151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, ISM, Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz -2.41dBi RP-SMA Male Adhesive

2.4GHz Bluetooth, ISM, Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz -2.41dBi RP-SMA Male Adhesive

Buy Now
Rf Antenna, I-Bar, 2.5Ghz, Adhesive Rohs Compliant Taoglas - 36AJ4605 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, I-Bar, 2.5Ghz, Adhesive Rohs Compliant Taoglas
36AJ4605
Rf Antenna, I-Bar, 2.5Ghz, Adhesive Rohs Compliant Taoglas 36AJ4605
RF ANTENNA, I-BAR, 2.5GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, I-BAR, 2.5GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Phoenix Bluetooth I-Bar 2.4GHz Antenna

Antennas Phoenix Bluetooth I-Bar 2.4GHz Antenna

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Richardson RFPD Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-WSA.2400.A.101151 784508 931-1485-ND WSA.2400.A.101151 WSA.2400.A.101151 36AJ4605 WSA.2400.A.101151
Product Name 2.4GHZ Rf Antenna WiFi Antennas RF Antennas Antenna Unit RF Antennas Rf Antenna, I-Bar, 2.5Ghz, Adhesive Rohs Compliant Taoglas Antennas
Applications RF Testing Modem or Wireless Network Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 to ? MHz 2400.0 MHz
Technology Type Flat Bar Flat Bar Flat Bar
Gain 1.18 dB -2.41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details