N TYPE TERMINAL 5G/4G ANTENNA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4.7dB N Type Female Base Mount
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4.7dB N Type Female Base Mount
RF ANTENNA, SHOCKWAVE, 5.925GHZ, N CONN ROHS COMPLIANT: YES
Antennas Shockwave N Type(F) 2G/3G/4G Terminal
| RS Components, Ltd. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2883899 | TLS.01.1F21 | 931-1436-ND | TLS.01.1F21 | 36AJ4562 | TLS.01.1F21 |
| Product Name | Multi-Band Antennas | Antenna Unit | RF Antennas | RF Antennas | Rf Antenna, Shockwave, 5.925Ghz, N Conn Rohs Compliant Taoglas | Antennas |
| Applications | Multi-band | Cellular or PCS Terminal; GPS; GPS, LTE | GPS, LTE | |||
| Primary Frequency Range | 960.0 MHz | 698.0 to 2700.0 MHz | 829.0 to 2200.0 MHz | |||
| Gain | 2.3 dB | 3.21 dB | 4.7 dB | |||
| Form Factor / Mounting | External |