Taoglas RF Antennas TD.10.5113

Description
5.8875GHz DSRC Whip, Tilt RF Antenna 5.85GHz ~ 5.925GHz 5.88dBi, 6.67dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
5.8875GHz DSRC Whip, Tilt RF Antenna 5.85GHz ~ 5.925GHz 5.88dBi, 6.67dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1555-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1555-ND
RF Antennas 931-1555-ND
5.8875GHz DSRC Whip, Tilt RF Antenna 5.85GHz ~ 5.925GHz 5.88dBi, 6.67dBi SMA Male Connector Mount

5.8875GHz DSRC Whip, Tilt RF Antenna 5.85GHz ~ 5.925GHz 5.88dBi, 6.67dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - TD.10.5113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TD.10.5113
Antenna Unit TD.10.5113
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - TD.10.5113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TD.10.5113
RF Antennas TD.10.5113
5.8875GHz DSRC Whip, Tilt RF Antenna 5.85GHz ~ 5.925GHz 5.88dBi, 6.67dBi SMA Male Connector Mount

5.8875GHz DSRC Whip, Tilt RF Antenna 5.85GHz ~ 5.925GHz 5.88dBi, 6.67dBi SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
TD.10.5113
Antennas TD.10.5113
Antennas TD.10 Triton 5dBi DSRC 5.9GHz Dipole Terminal antenna

Antennas TD.10 Triton 5dBi DSRC 5.9GHz Dipole Terminal antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1555-ND TD.10.5113 TD.10.5113 TD.10.5113
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications DSRC DSRC
Primary Frequency Range 5887.5 MHz 5850.0 to 5925.0 MHz
Gain 5.88 to 6.67 dB 5.19 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers