Taoglas Antenna Unit TG.10.0113

Description
The TG.10 Triton dipole Antenna – is primarily designed for use with CDMA modules with assisted GPS. It does not require a ground-plane to connect to. It has a quality robust PUS housing for use with wireless terminals. The antenna has a SMA(M) connector. It can be used straight or hinged 90 degrees. The antenna has a wide-band response and can also be used for other cellular and wireless applications such as GSM, LTE, UMTS, and WI-FI.
Request a Quote Datasheet
Description
The TG.10 Triton dipole Antenna – is primarily designed for use with CDMA modules with assisted GPS. It does not require a ground-plane to connect to. It has a quality robust PUS housing for use with wireless terminals. The antenna has a SMA(M) connector. It can be used straight or hinged 90 degrees. The antenna has a wide-band response and can also be used for other cellular and wireless applications such as GSM, LTE, UMTS, and WI-FI.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TG.10.0113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TG.10.0113
Antenna Unit TG.10.0113
The TG.10 Triton dipole Antenna – is primarily designed for use with CDMA modules with assisted GPS. It does not require a ground-plane to connect to. It has a quality robust PUS housing for use with wireless terminals. The antenna has a SMA(M) connector. It can be used straight or hinged 90 degrees. The antenna has a wide-band response and can also be used for other cellular and wireless applications such as GSM, LTE, UMTS, and WI-FI.

The TG.10 Triton dipole Antenna – is primarily designed for use with CDMA modules with assisted GPS. It does not require a ground-plane to connect to. It has a quality robust PUS housing for use with wireless terminals. The antenna has a SMA(M) connector. It can be used straight or hinged 90 degrees. The antenna has a wide-band response and can also be used for other cellular and wireless applications such as GSM, LTE, UMTS, and WI-FI.

Supplier's Site Datasheet
2.69GHz Rf Antenna - 875-TG.10.0113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.69GHz Rf Antenna
875-TG.10.0113
2.69GHz Rf Antenna 875-TG.10.0113
2.49-2.69GHz Dipole Chip Antenna, 2.04dBi, SMA Product overview: TG.10.0113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.69GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.69GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.10.0113 can be used for catalog matching and distributor lookup.

2.49-2.69GHz Dipole Chip Antenna, 2.04dBi, SMA Product overview: TG.10.0113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.69GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.69GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.10.0113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1163-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1163-ND
RF Antennas 931-1163-ND
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA Whip, Tilt RF Antenna 703MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 0.34dBi, 0.03dBi, -0.48dBi, -1.85dBi, 0.67dBi, -0.07dBi, 0.23dBi, 2.04dBi SMA Male Connector Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA Whip, Tilt RF Antenna 703MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 0.34dBi, 0.03dBi, -0.48dBi, -1.85dBi, 0.67dBi, -0.07dBi, 0.23dBi, 2.04dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - TG.10.0113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TG.10.0113
RF Antennas TG.10.0113
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA Whip, Tilt RF Antenna 703MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 0.34dBi, 0.03dBi, -0.48dBi, -1.85dBi, 0.67dBi, -0.07dBi, 0.23dBi, 2.04dBi SMA Male Connector Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA Whip, Tilt RF Antenna 703MHz ~ 803MHz, 824MHz ~ 960MHz, 1575.42MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz 0.34dBi, 0.03dBi, -0.48dBi, -1.85dBi, 0.67dBi, -0.07dBi, 0.23dBi, 2.04dBi SMA Male Connector Mount

Buy Now
Dipole Antenna, 2.49-2.69Ghz, 2.04Dbi; Antenna Type Taoglas - 72AC6699 - Newark, An Avnet Company
Chicago, IL, United States
Dipole Antenna, 2.49-2.69Ghz, 2.04Dbi; Antenna Type Taoglas
72AC6699
Dipole Antenna, 2.49-2.69Ghz, 2.04Dbi; Antenna Type Taoglas 72AC6699
DIPOLE ANTENNA, 2.49-2.69GHZ, 2.04DBI; Antenna Type:Dipole; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:2.04dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

DIPOLE ANTENNA, 2.49-2.69GHZ, 2.04DBI; Antenna Type:Dipole; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:2.04dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
TG.10.0113
Antennas TG.10.0113
Antennas Triton - 2G/3G/4G Terminal Antenna

Antennas Triton - 2G/3G/4G Terminal Antenna

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number TG.10.0113 875-TG.10.0113 931-1163-ND TG.10.0113 72AC6699 TG.10.0113
Product Name Antenna Unit 2.69GHz Rf Antenna RF Antennas RF Antennas Dipole Antenna, 2.49-2.69Ghz, 2.04Dbi; Antenna Type Taoglas Antennas
Polarization Linear Linear
Primary Frequency Range 700.0 to 2500.0 MHz 700.0 to 2600.0 MHz 2490.0 to 2690.0 MHz
Technology Type Whip Whip Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers