Taoglas Antenna Unit PCS.86.A

Description
The Taoglas Reach series, are a revolutionary, low profile, small footprint, range of patent pending SMDmount PCB wide-band antennas. The PCS.86.A has been designed to cover 4G cellular bands and all sub-6GHz 5G deployments across the 791MHz to 6000MHz spectrum on a very small footprint of just 32 x 16mm.It also covers 3G and 2G bands to allow for fall-back when 5G/4G is not available.
Request a Quote Datasheet
Description
The Taoglas Reach series, are a revolutionary, low profile, small footprint, range of patent pending SMDmount PCB wide-band antennas. The PCS.86.A has been designed to cover 4G cellular bands and all sub-6GHz 5G deployments across the 791MHz to 6000MHz spectrum on a very small footprint of just 32 x 16mm.It also covers 3G and 2G bands to allow for fall-back when 5G/4G is not available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
PCS.86.A
Antenna Unit PCS.86.A
The Taoglas Reach series, are a revolutionary, low profile, small footprint, range of patent pending SMDmount PCB wide-band antennas. The PCS.86.A has been designed to cover 4G cellular bands and all sub-6GHz 5G deployments across the 791MHz to 6000MHz spectrum on a very small footprint of just 32 x 16mm.It also covers 3G and 2G bands to allow for fall-back when 5G/4G is not available.

The Taoglas Reach series, are a revolutionary, low profile, small footprint, range of patent pending SMDmount PCB wide-band antennas. The PCS.86.A has been designed to cover 4G cellular bands and all sub-6GHz 5G deployments across the 791MHz to 6000MHz spectrum on a very small footprint of just 32 x 16mm.It also covers 3G and 2G bands to allow for fall-back when 5G/4G is not available.

Supplier's Site Datasheet
Rf Antenna, Cellular/5G/4G, 5.85Ghz, Smd Rohs Compliant Taoglas - 36AJ3951 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Cellular/5G/4G, 5.85Ghz, Smd Rohs Compliant Taoglas
36AJ3951
Rf Antenna, Cellular/5G/4G, 5.85Ghz, Smd Rohs Compliant Taoglas 36AJ3951
RF ANTENNA, CELLULAR/5G/4G, 5.85GHZ, SMD ROHS COMPLIANT: YES

RF ANTENNA, CELLULAR/5G/4G, 5.85GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number PCS.86.A 36AJ3951
Product Name Antenna Unit Rf Antenna, Cellular/5G/4G, 5.85Ghz, Smd Rohs Compliant Taoglas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766681P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details