Taoglas RF Antennas - WCM.02.005D111 WCM.02.005D111

Description
Manufacturer: Taoglas Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109444-WCM.02.005D1 11 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taoglas Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109444-WCM.02.005D1 11 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WCM.02.005D111 - WCM.02.005D111 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - WCM.02.005D111
WCM.02.005D111
RF Antennas - WCM.02.005D111 WCM.02.005D111
Manufacturer: Taoglas Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109444-WCM.02.005D1 11 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Taoglas Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109444-WCM.02.005D111
Categories: RF Antennas
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
2500MHz Rf Antenna - 875-WCM.02.005D111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz Rf Antenna
875-WCM.02.005D111
2500MHz Rf Antenna 875-WCM.02.005D111
Antenna External -2.58dBi Gain 2500MHz Box Product overview: WCM.02.005D111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WCM.02.005D111 can be used for catalog matching and distributor lookup.

Antenna External -2.58dBi Gain 2500MHz Box Product overview: WCM.02.005D111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WCM.02.005D111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - WCM.02.005D111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WCM.02.005D111
Antenna Unit WCM.02.005D111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category Antennas Antennas Antennas
Product Number WCM.02.005D111 875-WCM.02.005D111 WCM.02.005D111
Product Name RF Antennas - WCM.02.005D111 2500MHz Rf Antenna Antenna Unit
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 15dBi Yagi Antenna With RG58 Cable (L-10CM) + N Female St. Connector - ET-86815Y1-2L10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 15 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers