RF ANT 850MHZ/900MHZ WHIP RA Product overview: TG.22.0222 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.22.0222 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz DCS, GSM, PCS, WCDMA Whip, Right Angle RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -0.37dBi, -0.13dBi, 3.35dBi, 4dBi, 4.08dBi FME Female Connector Mount
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz DCS, GSM, PCS, WCDMA Whip, Right Angle RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -0.37dBi, -0.13dBi, 3.35dBi, 4dBi, 4.08dBi FME Female Connector Mount
Antennas 2G/3G Monopole FME(F)RA
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-TG.22.0222 | TG.22.0222 | 931-1337-ND | TG.22.0222 | TG.22.0222 |
| Product Name | 850MHZ 900MHZ Rf Antenna | Antenna Unit | RF Antennas | RF Antennas | Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, PCS, WCDMA | DCS, GSM, PCS, WCDMA | ||
| Primary Frequency Range | 824.0 to 2170.0 MHz | 824.0 to 2170.0 MHz | 850.0 to 2100.0 MHz | ||
| Technology Type | Whip, Right Angle | Whip | Whip | Whip; Whip, Right Angle | |
| Polarization | Linear |