TE Connectivity Antennas WPD136M6C-001

Description
Configuration Features Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF, Cellular, UHF Primary Application : Vehicular, UHF, Cellular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870, 380 - 520, 136 - 174 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF, Cellular, UHF Primary Application : Vehicular, UHF, Cellular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870, 380 - 520, 136 - 174 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - WPD136M6C-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF, Cellular, UHF Primary Application : Vehicular, UHF, Cellular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870, 380 - 520, 136 - 174 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, VHF, Cellular, UHF
  • Primary Application : Vehicular, UHF, Cellular, VHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 760 - 870, 380 - 520, 136 - 174
  • Frequency Category : 132 - 174
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antenna Unit - WPD136M6C-001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WPD136M6C-001
Antenna Unit WPD136M6C-001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - WPD136M6C-001-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WPD136M6C-001-ND
RF Antennas WPD136M6C-001-ND
155MHz, 450MHz, 815MHz TETRA Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 760MHz ~ 870MHz 0.2dBi, 4.8dBi, 8.1dBi NMO Base Mount

155MHz, 450MHz, 815MHz TETRA Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 760MHz ~ 870MHz 0.2dBi, 4.8dBi, 8.1dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - WPD136M6C-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WPD136M6C-001
RF Antennas WPD136M6C-001
155MHz, 450MHz, 815MHz TETRA Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 760MHz ~ 870MHz 0.2dBi, 4.8dBi, 8.1dBi NMO Base Mount

155MHz, 450MHz, 815MHz TETRA Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 760MHz ~ 870MHz 0.2dBi, 4.8dBi, 8.1dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number WPD136M6C-001 WPD136M6C-001 WPD136M6C-001-ND WPD136M6C-001
Product Name Antennas Antenna Unit RF Antennas RF Antennas
Applications Vehicular, UHF, Cellular, VHF TETRA TETRA
Pattern Type Omni directional
Primary Frequency Range 136.0 to 870.0 MHz 155.0 to 815.0 MHz
Gain 0.0 to 3 dB 0.2000 to 8.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344657-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers