Taoglas Antenna Unit SDWAD.01

Description
The SDWA.01 dual-band SMT ceramic antenna is an embedded high efficiency, high peak gain solution for Wi-Fi 802.11n and other ISM band applications which require high data speed rates and wide coverage areas. It is designed to perform optimally mounted in the corner of a device main-board. Two SDWA.01 antennas can be used for optimal performance for MIMO applications. Its low profile allows use on extremely thin devices while still maintaining highest RF performance characteristics. All that is needed is a 50 Ohm co-planar waveguide (CPW) to the module.
Request a Quote Datasheet
Description
The SDWA.01 dual-band SMT ceramic antenna is an embedded high efficiency, high peak gain solution for Wi-Fi 802.11n and other ISM band applications which require high data speed rates and wide coverage areas. It is designed to perform optimally mounted in the corner of a device main-board. Two SDWA.01 antennas can be used for optimal performance for MIMO applications. Its low profile allows use on extremely thin devices while still maintaining highest RF performance characteristics. All that is needed is a 50 Ohm co-planar waveguide (CPW) to the module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - SDWAD.01 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
SDWAD.01
Antenna Unit SDWAD.01
The SDWA.01 dual-band SMT ceramic antenna is an embedded high efficiency, high peak gain solution for Wi-Fi 802.11n and other ISM band applications which require high data speed rates and wide coverage areas. It is designed to perform optimally mounted in the corner of a device main-board. Two SDWA.01 antennas can be used for optimal performance for MIMO applications. Its low profile allows use on extremely thin devices while still maintaining highest RF performance characteristics. All that is needed is a 50 Ohm co-planar waveguide (CPW) to the module.

The SDWA.01 dual-band SMT ceramic antenna is an embedded high efficiency, high peak gain solution for Wi-Fi 802.11n and other ISM band applications which require high data speed rates and wide coverage areas. It is designed to perform optimally mounted in the corner of a device main-board. Two SDWA.01 antennas can be used for optimal performance for MIMO applications. Its low profile allows use on extremely thin devices while still maintaining highest RF performance characteristics. All that is needed is a 50 Ohm co-planar waveguide (CPW) to the module.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
SDWAD.01
Antennas SDWAD.01
Antennas Dual-Band 2.4/5GHz Wi-Fi Ceramic

Antennas Dual-Band 2.4/5GHz Wi-Fi Ceramic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number SDWAD.01 SDWAD.01
Product Name Antenna Unit Antennas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers