Ethertronics Inc., U.S.A. Antenna Unit X1005249-LGA2SA10A2

Description
The 2-in-1 GPS/GLONASS (active) and LTE external antenna delivers on the key needs of device designers for higher functionality and performance.
Request a Quote Datasheet
Description
The 2-in-1 GPS/GLONASS (active) and LTE external antenna delivers on the key needs of device designers for higher functionality and performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - X1005249-LGA2SA10A2 - Richardson RFPD
Downers Grove, IL, United States
The 2-in-1 GPS/GLONASS (active) and LTE external antenna delivers on the key needs of device designers for higher functionality and performance.

The 2-in-1 GPS/GLONASS (active) and LTE external antenna delivers on the key needs of device designers for higher functionality and performance.

Supplier's Site Datasheet
RF Antennas - X1005249-LGA2SA10A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 3.7dBi, 3dBi, 3.5dBi, 3.6dBi, 3.6dBi SMA Male (2) Adhesive

829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 3.7dBi, 3dBi, 3.5dBi, 3.6dBi, 3.6dBi SMA Male (2) Adhesive

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number X1005249-LGA2SA10A2 X1005249-LGA2SA10A2
Product Name Antenna Unit RF Antennas
Primary Frequency Range 2690.0 to 698.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers