Taoglas Antenna Unit TLS.01.305721

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TLS.01.305721 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TLS.01.305721
Antenna Unit TLS.01.305721
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1438-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1438-ND
RF Antennas 931-1438-ND
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4.6dB SMA Male Panel Mount

829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4.6dB SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - TLS.01.305721 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TLS.01.305721
RF Antennas TLS.01.305721
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4.6dB SMA Male Panel Mount

829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4.6dB SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Shockwave 3M CFD200 Fakra Code D

Antennas Shockwave 3M CFD200 Fakra Code D

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number TLS.01.305721 931-1438-ND TLS.01.305721 TLS.01.305721
Product Name Antenna Unit RF Antennas RF Antennas Antennas
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2200.0 MHz
Gain 2.08 dB 4.6 dB
VSWR 1.93 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers