Radiall RF Antennas R380300024

Description
1.575GHz GPS Whip, Straight RF Antenna 25dBic SMA Male Connector Mount
Request a Quote Datasheet
Description
1.575GHz GPS Whip, Straight RF Antenna 25dBic SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2201-R380300024-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Whip, Straight RF Antenna 25dBic SMA Male Connector Mount

1.575GHz GPS Whip, Straight RF Antenna 25dBic SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - R380300024 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
R380300024
Antenna Unit R380300024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
R380300024
Antennas R380300024
Antennas SmallGPSL1Ant Active 25 dB

Antennas SmallGPSL1Ant Active 25 dB

Buy Now Datasheet
RF Antennas - R380300024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
R380300024
RF Antennas R380300024
1.575GHz GPS Whip, Straight RF Antenna 25dBic SMA Male Connector Mount

1.575GHz GPS Whip, Straight RF Antenna 25dBic SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2201-R380300024-ND R380300024 R380300024 R380300024
Product Name RF Antennas Antenna Unit Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details