Taoglas RF Antennas SGPDF254B

Description
GPS/GLONASS/GALILEO/ BEIDOU DUAL
Request a Quote Datasheet
Description
GPS/GLONASS/GALILEO/ BEIDOU DUAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-SGPDF254BTR-ND - DigiKey
Thief River Falls, MN, United States
GPS/GLONASS/GALILEO/ BEIDOU DUAL

GPS/GLONASS/GALILEO/BEIDOU DUAL

Buy Now Datasheet
RF Antennas - 931-SGPDF254BCT-ND - DigiKey
Thief River Falls, MN, United States
GPS/GLONASS/GALILEO/ BEIDOU DUAL

GPS/GLONASS/GALILEO/BEIDOU DUAL

Buy Now Datasheet
RF Antennas - 931-SGPDF254BDKR-ND - DigiKey
Thief River Falls, MN, United States
GPS/GLONASS/GALILEO/ BEIDOU DUAL

GPS/GLONASS/GALILEO/BEIDOU DUAL

Buy Now Datasheet
Antenna Unit - SGPDF254B - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
SGPDF254B
Antenna Unit SGPDF254B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Antennas Antennas
Product Number 931-SGPDF254BTR-ND SGPDF254B
Product Name RF Antennas Antenna Unit
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers