Taoglas RF Antennas TLS.01.1F11

Description
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4dBi N Type Male Base Mount
Request a Quote Datasheet
Description
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4dBi N Type Male Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1435-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1435-ND
RF Antennas 931-1435-ND
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4dBi N Type Male Base Mount

829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4dBi N Type Male Base Mount

Buy Now Datasheet
Antenna Unit - TLS.01.1F11 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TLS.01.1F11
Antenna Unit TLS.01.1F11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Rf Antenna, Shockwave, 5.925Ghz, N Conn Rohs Compliant Taoglas - 36AJ4561 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Shockwave, 5.925Ghz, N Conn Rohs Compliant Taoglas
36AJ4561
Rf Antenna, Shockwave, 5.925Ghz, N Conn Rohs Compliant Taoglas 36AJ4561
RF ANTENNA, SHOCKWAVE, 5.925GHZ, N CONN ROHS COMPLIANT: YES

RF ANTENNA, SHOCKWAVE, 5.925GHZ, N CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
TLS.01.1F11
Antennas TLS.01.1F11
Antennas Shockwave N Type(M) 2G/3G/4G Terminal

Antennas Shockwave N Type(M) 2G/3G/4G Terminal

Buy Now Datasheet
RF Antennas - TLS.01.1F11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TLS.01.1F11
RF Antennas TLS.01.1F11
829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4dBi N Type Male Base Mount

829MHz, 1.575GHz, 2.2GHz GPS, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 4dBi N Type Male Base Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1435-ND TLS.01.1F11 36AJ4561 TLS.01.1F11 TLS.01.1F11
Product Name RF Antennas Antenna Unit Rf Antenna, Shockwave, 5.925Ghz, N Conn Rohs Compliant Taoglas Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GPS, LTE GPS, LTE
Primary Frequency Range 829.0 to 2200.0 MHz 698.0 to 2700.0 MHz
Gain 4 dB 3.11 dB
Technology Type Whip External Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers