PCTEL, Inc. Antenna Unit UFDD24580303PTRPC

Description
The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.
Request a Quote Datasheet
Description
The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - UFDD24580303PTRPC - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
UFDD24580303PTRPC
Antenna Unit UFDD24580303PTRPC
The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.

The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number UFDD24580303PTRPC
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Linear; Vertical
Primary Frequency Range 2400.0 to 5900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details