Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FLEXIBLE INVISIBILE GNSS ANTENNA
1.176GHz, 1.227GHz, 1.278GHz, 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Flat Patch RF Antenna -18.69dBic, -15.8dBic, -13.07dBic, -5.54dBic, -5.54dBic, -7.26dBic Fakra Connector Mount
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | TFX125.A | 931-TFX125.A-ND | TFX125.A |
| Product Name | Antenna Unit | RF Antennas | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS | Beidou, Galileo, GLONASS, GNSS, GPS | |
| Primary Frequency Range | 1176.0 to 1602.0 MHz | ||
| Gain | -18.69 to -5.54 dB |