PCTEL, Inc. Antenna Unit PCTP450

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PCTP450 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PCTP450
Antenna Unit PCTP450
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - PCTP450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCTP450
RF Antennas PCTP450
460MHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, LMR/TETRA/P25, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz 2dBi TNC Male Connector Mount

460MHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, LMR/TETRA/P25, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz 2dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PCTP450 PCTP450
Product Name Antenna Unit RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, LTE, LMR/TETRA/P25, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details