Taoglas Antenna Unit TLS.20.1F21

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TLS.20.1F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TLS.20.1F21
Antenna Unit TLS.20.1F21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1440-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1440-ND
RF Antennas 931-1440-ND
450MHz CDMA Whip, Straight RF Antenna 450MHz ~ 470MHz -1.8dBi N Type Female Panel Mount

450MHz CDMA Whip, Straight RF Antenna 450MHz ~ 470MHz -1.8dBi N Type Female Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
TLS.20.1F21
Antennas TLS.20.1F21
Antennas Shockwave 450-470MHz N Type(F)

Antennas Shockwave 450-470MHz N Type(F)

Buy Now Datasheet
RF Antennas - TLS.20.1F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TLS.20.1F21
RF Antennas TLS.20.1F21
450MHz CDMA Whip, Straight RF Antenna 450MHz ~ 470MHz -1.8dBi N Type Female Panel Mount

450MHz CDMA Whip, Straight RF Antenna 450MHz ~ 470MHz -1.8dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number TLS.20.1F21 931-1440-ND TLS.20.1F21 TLS.20.1F21
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz 450.0 MHz
Gain -1.5 dB -1.8 dB
VSWR 5.85 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers