Taoglas RF Antennas UWC.01

Description
6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1595-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1595-1-ND
RF Antennas 931-1595-1-ND
6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1595-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1595-6-ND
RF Antennas 931-1595-6-ND
6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1595-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1595-2-ND
RF Antennas 931-1595-2-ND
6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet
Antenna Unit - UWC.01 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
UWC.01
Antenna Unit UWC.01
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - UWC.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
UWC.01
RF Antennas UWC.01
6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

6.49GHz, 6.99GHz UWB Chip RF Antenna 5.95GHz ~ 6.74GHz, 6.24GHz ~ 7.03GHz, 6.74GHz ~ 7.24GHz 4.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
UWC.01
Antennas UWC.01
Antennas AccuraUWB UWC.01 6-8GHz Ultra Wideband SMD Chip Antenna

Antennas AccuraUWB UWC.01 6-8GHz Ultra Wideband SMD Chip Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1595-1-ND UWC.01 UWC.01 UWC.01
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications UWB UWB
Primary Frequency Range 6490.0 to 6990.0 MHz
Gain 3.5 to 4.5 dB
VSWR 2 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector (White) - ET-WI12FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers