Taoglas RF/IF and RFID - RF Antennas TG.10R.A.0113

Description
Win Source Part Number: 1152191-TG.10R.A.011 3 Category: RF/IF and RFID>RF Antennas Series: Triton Termination: SMA Male Package: Bulk Applications: CDMA, GPS, GSM, LTE, UMTS, WLAN Standard Package: 50 Power - Max: 50 W Frequency Range: 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz Height (Max): 6.614" (168.00mm) Frequency Group: Wide Band Frequency (Center/Band): 750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz Antenna Type: Whip, Tilt Number of Bands: 5 Gain: -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi RF Family/Standard: Cellular, Navigation, WiFi Mounting Type: Connector Mount ECCN: 7A994 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 2266-TG.10R.A.0113,9 31-1275 Base Product Number: TG.10
Request a Quote Datasheet
Description
Win Source Part Number: 1152191-TG.10R.A.011 3 Category: RF/IF and RFID>RF Antennas Series: Triton Termination: SMA Male Package: Bulk Applications: CDMA, GPS, GSM, LTE, UMTS, WLAN Standard Package: 50 Power - Max: 50 W Frequency Range: 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz Height (Max): 6.614" (168.00mm) Frequency Group: Wide Band Frequency (Center/Band): 750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz Antenna Type: Whip, Tilt Number of Bands: 5 Gain: -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi RF Family/Standard: Cellular, Navigation, WiFi Mounting Type: Connector Mount ECCN: 7A994 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 2266-TG.10R.A.0113,9 31-1275 Base Product Number: TG.10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
TG.10R.A.0113
RF/IF and RFID - RF Antennas TG.10R.A.0113
Win Source Part Number: 1152191-TG.10R.A.011 3 Category: RF/IF and RFID>RF Antennas Series: Triton Termination: SMA Male Package: Bulk Applications: CDMA, GPS, GSM, LTE, UMTS, WLAN Standard Package: 50 Power - Max: 50 W Frequency Range: 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz Height (Max): 6.614" (168.00mm) Frequency Group: Wide Band Frequency (Center/Band): 750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz Antenna Type: Whip, Tilt Number of Bands: 5 Gain: -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi RF Family/Standard: Cellular, Navigation, WiFi Mounting Type: Connector Mount ECCN: 7A994 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 2266-TG.10R.A.0113,9 31-1275 Base Product Number: TG.10

Win Source Part Number: 1152191-TG.10R.A.0113
Category: RF/IF and RFID>RF Antennas
Series: Triton
Termination: SMA Male
Package: Bulk
Applications: CDMA, GPS, GSM, LTE, UMTS, WLAN
Standard Package: 50
Power - Max: 50 W
Frequency Range: 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz
Height (Max): 6.614" (168.00mm)
Frequency Group: Wide Band
Frequency (Center/Band): 750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz
Antenna Type: Whip, Tilt
Number of Bands: 5
Gain: -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi
RF Family/Standard: Cellular, Navigation, WiFi
Mounting Type: Connector Mount
ECCN: 7A994
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 2266-TG.10R.A.0113,931-1275
Base Product Number: TG.10

Buy Now Datasheet
GSM & GPRS Antennas - 2883880 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2883880
GSM & GPRS Antennas 2883880
Taoglas TG.10R.A.0113 Multi-Band Antenna

Taoglas TG.10R.A.0113 Multi-Band Antenna

Supplier's Site
750MHZ 892MHZ Rf Antenna - 875-TG.10R.A.0113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHZ 892MHZ Rf Antenna
875-TG.10R.A.0113
750MHZ 892MHZ Rf Antenna 875-TG.10R.A.0113
RF ANT 750MHZ/892MHZ WHIP TILT Product overview: TG.10R.A.0113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ, 892MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 750MHZ, 892MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.10R.A.0113 can be used for catalog matching and distributor lookup.

RF ANT 750MHZ/892MHZ WHIP TILT Product overview: TG.10R.A.0113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ, 892MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 750MHZ, 892MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.10R.A.0113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - TG.10R.A.0113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TG.10R.A.0113
Antenna Unit TG.10R.A.0113
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1275-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1275-ND
RF Antennas 931-1275-ND
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi SMA Male Connector Mount

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - TG.10R.A.0113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TG.10R.A.0113
RF Antennas TG.10R.A.0113
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi SMA Male Connector Mount

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas Dipole Terminal Ant Hinged SMA(M)Connect

Antennas Dipole Terminal Ant Hinged SMA(M)Connect

Buy Now Datasheet
Rf Antenna, Cellular, 2.5Ghz, Sma Conn Rohs Compliant Taoglas - 36AJ4552 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Cellular, 2.5Ghz, Sma Conn Rohs Compliant Taoglas
36AJ4552
Rf Antenna, Cellular, 2.5Ghz, Sma Conn Rohs Compliant Taoglas 36AJ4552
RF ANTENNA, CELLULAR, 2.5GHZ, SMA CONN ROHS COMPLIANT: YES

RF ANTENNA, CELLULAR, 2.5GHZ, SMA CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number TG.10R.A.0113 2883880 875-TG.10R.A.0113 TG.10R.A.0113 931-1275-ND TG.10R.A.0113 TG.10R.A.0113 36AJ4552
Product Name RF/IF and RFID - RF Antennas GSM & GPRS Antennas 750MHZ 892MHZ Rf Antenna Antenna Unit RF Antennas RF Antennas Antennas Rf Antenna, Cellular, 2.5Ghz, Sma Conn Rohs Compliant Taoglas
Applications Basestation RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GPS; CDMA, GPS, GSM, LTE, UMTS, WLAN CDMA, GPS, GSM, LTE, UMTS, WLAN
Primary Frequency Range 1.7 to ? MHz 700.0 to 2500.0 MHz 750.0 to 2400.0 MHz
Gain 4 dB 2 dB -0.5000 to 3 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details