Taoglas Antenna Unit RI.08.A.0121

Description
The Taoglas RI.08.A.0121 is an adhesive mount 868MHz road marker/manhole antenna designed for use inconjunction with “Bott’s dots”. The vandal resistant, non-reflective, low-profile housing allows it to be directlymounted onto the pavement, road or manhole. The RI.08 has been designed for the 862-870MHz ISM bandand uses the existing road marker style housing created by Taoglas and include a direct mount SMA femaleconnector.
Request a Quote Datasheet
Description
The Taoglas RI.08.A.0121 is an adhesive mount 868MHz road marker/manhole antenna designed for use inconjunction with “Bott’s dots”. The vandal resistant, non-reflective, low-profile housing allows it to be directlymounted onto the pavement, road or manhole. The RI.08 has been designed for the 862-870MHz ISM bandand uses the existing road marker style housing created by Taoglas and include a direct mount SMA femaleconnector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
RI.08.A.0121
Antenna Unit RI.08.A.0121
The Taoglas RI.08.A.0121 is an adhesive mount 868MHz road marker/manhole antenna designed for use inconjunction with “Bott’s dots”. The vandal resistant, non-reflective, low-profile housing allows it to be directlymounted onto the pavement, road or manhole. The RI.08 has been designed for the 862-870MHz ISM bandand uses the existing road marker style housing created by Taoglas and include a direct mount SMA femaleconnector.

The Taoglas RI.08.A.0121 is an adhesive mount 868MHz road marker/manhole antenna designed for use inconjunction with “Bott’s dots”. The vandal resistant, non-reflective, low-profile housing allows it to be directlymounted onto the pavement, road or manhole. The RI.08 has been designed for the 862-870MHz ISM bandand uses the existing road marker style housing created by Taoglas and include a direct mount SMA femaleconnector.

Supplier's Site Datasheet
RF Antennas - 931-RI.08.A.0121-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM Module RF Antenna 862MHz ~ 870MHz 3.9dBi, 3.4dBi, 3.9dBi SMA Female Adhesive

868MHz ISM Module RF Antenna 862MHz ~ 870MHz 3.9dBi, 3.4dBi, 3.9dBi SMA Female Adhesive

Buy Now Datasheet
Rf Antenna, Road Mark, 870Mhz, Adhesive Rohs Compliant Taoglas - 37AJ0759 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Road Mark, 870Mhz, Adhesive Rohs Compliant Taoglas
37AJ0759
Rf Antenna, Road Mark, 870Mhz, Adhesive Rohs Compliant Taoglas 37AJ0759
RF ANTENNA, ROAD MARK, 870MHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, ROAD MARK, 870MHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Roadmarker Adhesive 862-870MHz

Antennas Roadmarker Adhesive 862-870MHz

Buy Now Datasheet
RF Antennas - RI.08.A.0121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RI.08.A.0121
RF Antennas RI.08.A.0121
868MHz ISM Module RF Antenna 862MHz ~ 870MHz 3.9dBi, 3.4dBi, 3.9dBi SMA Female Adhesive

868MHz ISM Module RF Antenna 862MHz ~ 870MHz 3.9dBi, 3.4dBi, 3.9dBi SMA Female Adhesive

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number RI.08.A.0121 931-RI.08.A.0121-ND 37AJ0759 RI.08.A.0121 RI.08.A.0121
Product Name Antenna Unit RF Antennas Rf Antenna, Road Mark, 870Mhz, Adhesive Rohs Compliant Taoglas Antennas RF Antennas
Polarization Linear
Primary Frequency Range 862.0 to 870.0 MHz 868.0 MHz
Gain 3.9 dB 3.4 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1408034 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers