Microchip Technology, Inc. RF Antennas RN-SMA7-RP

Description
2.4GHz Whip, Tilt RF Antenna RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - RN-SMA7-RP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
RN-SMA7-RP-ND
RF Antennas RN-SMA7-RP-ND
2.4GHz Whip, Tilt RF Antenna RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna RP-SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - RN-SMA7-RP - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
RN-SMA7-RP
Antenna Unit RN-SMA7-RP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
2.4GHZ Rf Antenna - 875-RN-SMA7-RP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-RN-SMA7-RP
2.4GHZ Rf Antenna 875-RN-SMA7-RP
RF ANT 2.4GHZ WHIP TILT RP-SMA Product overview: RN-SMA7-RP from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA7-RP can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP TILT RP-SMA Product overview: RN-SMA7-RP from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA7-RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
RN-SMA7-RP
Antennas RN-SMA7-RP
Antennas 2.4 GHZ antenna, 7in RP SMA, Long Range

Antennas 2.4 GHZ antenna, 7in RP SMA, Long Range

Buy Now Datasheet
RF Antennas - RN-SMA7-RP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RN-SMA7-RP
RF Antennas RN-SMA7-RP
2.4GHz Whip, Tilt RF Antenna RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number RN-SMA7-RP-ND RN-SMA7-RP 875-RN-SMA7-RP RN-SMA7-RP RN-SMA7-RP
Product Name RF Antennas Antenna Unit 2.4GHZ Rf Antenna Antennas RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers