PCTEL, Inc. Antenna Unit PCTP2425

Description
The PCTP heavy duty mobile antennas feature a rugged, flexible design that provides long lasting performance and reliability under very extreme environmental conditions.
Request a Quote
Description
The PCTP heavy duty mobile antennas feature a rugged, flexible design that provides long lasting performance and reliability under very extreme environmental conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCTP2425 is a heavy-duty mobile antenna designed for reliable performance in extreme environmental conditions. It operates within a frequency range of 2400-2500 MHz and provides a gain of 5 dBi with a maximum VSWR of less than 2.0:1. The antenna features a TNC Plug (Male) connector and is intended for direct mounting. Constructed with a UV-stable polyurethane housing, the PCTP2425 is built to withstand severe temperatures and high vibration, making it suitable for use in applications such as construction trucks, agricultural tractors, and mining vehicles. It has a compact size of 13 inches in length and 0.62 inches in diameter, with an ingress protection rating of IP67, ensuring durability against dust and water ingress. The operational temperature range is from -40°C to +85°C, further enhancing its suitability for rugged environments.

Datasheet Summary
Powered by GS/AI

The PCTP2425 is a heavy-duty mobile antenna designed for reliable performance in extreme environmental conditions. It operates within a frequency range of 2400-2500 MHz and provides a gain of 5 dBi with a maximum VSWR of less than 2.0:1. The antenna features a TNC Plug (Male) connector and is intended for direct mounting. Constructed with a UV-stable polyurethane housing, the PCTP2425 is built to withstand severe temperatures and high vibration, making it suitable for use in applications such as construction trucks, agricultural tractors, and mining vehicles. It has a compact size of 13 inches in length and 0.62 inches in diameter, with an ingress protection rating of IP67, ensuring durability against dust and water ingress. The operational temperature range is from -40°C to +85°C, further enhancing its suitability for rugged environments.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PCTP2425 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PCTP2425
Antenna Unit PCTP2425
The PCTP heavy duty mobile antennas feature a rugged, flexible design that provides long lasting performance and reliability under very extreme environmental conditions.

The PCTP heavy duty mobile antennas feature a rugged, flexible design that provides long lasting performance and reliability under very extreme environmental conditions.

Supplier's Site Datasheet
RF Antennas - PCTP2425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCTP2425
RF Antennas PCTP2425
2.45GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, LMR/TETRA/P25, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi TNC Male Connector Mount

2.45GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, LMR/TETRA/P25, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PCTP2425 PCTP2425
Product Name Antenna Unit RF Antennas
Polarization Linear; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details