The WLA.01 2.4GHz Loop antenna is a high efficiency miniature SMD edge mounted ceramic antenna for very small space requirements for Wi-Fi, WLAN, Zigbee, Bluetooth and 802.11 applications. The WLA.01 uses the main PCB as its ground plane, thereby increasi
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
2.4GHz Ceramic Chip Antenna, SMD Solder, 50R Product overview: WLA.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WLA.01 can be used for catalog matching and distributor lookup.
ANTENNA, WLAN/WIFI/ZIGBEE, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 0.5mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Antennas 2.4GHz SMT WLAN/WIFI/Bluth/Zigb
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | WLA.01 | 931-1077-2-ND | 875-WLA.01 | 72AC6921 | WLA.01 | WLA.01 |
| Product Name | Antenna Unit | RF Antennas | SMD 2.4GHz Rf Antenna | Antenna, Wlan/wifi/zigbee, 2.45Ghz; Centre Frequency Taoglas | Antennas | RF Antennas |
| Polarization | Linear | |||||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | ||||
| Gain | 2.5 dB | 2.5 dB | ||||
| VSWR | 2 :1 | 2 :1 |