915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 3.11dBi SMA Male Bracket Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas 915MHz Wall Mount Flex Whip Bracket
915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 3.11dBi SMA Male Bracket Mount
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-WM.95.A.305111-ND | WM.95.A.305111 | WM.95.A.305111 | WM.95.A.305111 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas |
| Applications | ISM | ISM | ||
| Primary Frequency Range | 915.0 MHz | |||
| Gain | 3.11 dB |
Vertical