Taoglas Antenna Unit WSA.2458.A.101151

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
WSA.2458.A.101151
Antenna Unit WSA.2458.A.101151
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Dual Rf Antenna - 875-WSA.2458.A.101151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Rf Antenna
875-WSA.2458.A.101151
Dual Rf Antenna 875-WSA.2458.A.101151
Dual Band Wi-Fi Antenna | -40°C to +85°C Product overview: WSA.2458.A.101151 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WSA.2458.A.10115 1 can be used for catalog matching and distributor lookup.

Dual Band Wi-Fi Antenna | -40°C to +85°C Product overview: WSA.2458.A.101151 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WSA.2458.A.101151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1487-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1487-ND
RF Antennas 931-1487-ND
2.4GHz, 5.8GHz Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 4.3dBi RP-SMA Male Adhesive

2.4GHz, 5.8GHz Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 4.3dBi RP-SMA Male Adhesive

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
WSA.2458.A.101151
RF/IF and RFID - RF Antennas WSA.2458.A.101151
Win Source Part Number: 1232275-WSA.2458.A.1 01151 Category: RF/IF and RFID>RF Antennas Series: Phoenix Termination: RP-SMA Male Package: Bulk Ingress Protection: IP65 Applications: Wi-Fi, WLAN Standard Package: 10 Power - Max: 2 W Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Return Loss: -10dB Height (Max): 0.303" (7.70mm) Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.8GHz Antenna Type: Flat Bar Number of Bands: 2 VSWR: 2 Gain: 4.3dBi RF Family/Standard: WiFi Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1487,2266-WSA.24 58.A.101151 Base Product Number: WSA.2458

Win Source Part Number: 1232275-WSA.2458.A.101151
Category: RF/IF and RFID>RF Antennas
Series: Phoenix
Termination: RP-SMA Male
Package: Bulk
Ingress Protection: IP65
Applications: Wi-Fi, WLAN
Standard Package: 10
Power - Max: 2 W
Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Return Loss: -10dB
Height (Max): 0.303" (7.70mm)
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5.8GHz
Antenna Type: Flat Bar
Number of Bands: 2
VSWR: 2
Gain: 4.3dBi
RF Family/Standard: WiFi
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1487,2266-WSA.2458.A.101151
Base Product Number: WSA.2458

Buy Now Datasheet
RF Antennas - WSA.2458.A.101151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 5.8GHz Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 4.3dBi RP-SMA Male Adhesive

2.4GHz, 5.8GHz Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 4.3dBi RP-SMA Male Adhesive

Buy Now Datasheet
Rf Antenna, I-Bar, 5.85Ghz, Adhesive Rohs Compliant Taoglas - 36AJ4606 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, I-Bar, 5.85Ghz, Adhesive Rohs Compliant Taoglas
36AJ4606
Rf Antenna, I-Bar, 5.85Ghz, Adhesive Rohs Compliant Taoglas 36AJ4606
RF ANTENNA, I-BAR, 5.85GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, I-BAR, 5.85GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Phoenix Dual Bd WiFi I-Bar 2.4/5.8GHz Ant

Antennas Phoenix Dual Bd WiFi I-Bar 2.4/5.8GHz Ant

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number WSA.2458.A.101151 875-WSA.2458.A.101151 931-1487-ND WSA.2458.A.101151 WSA.2458.A.101151 36AJ4606 WSA.2458.A.101151
Product Name Antenna Unit Dual Rf Antenna RF Antennas RF/IF and RFID - RF Antennas RF Antennas Rf Antenna, I-Bar, 5.85Ghz, Adhesive Rohs Compliant Taoglas Antennas
Polarization Linear
Primary Frequency Range 2400.0 to 5850.0 MHz 2400.0 to 5800.0 MHz
Gain 2.65 dB 4.3 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 8dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-588PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers