Taoglas RF Antennas WPC.25B.35

Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Female Adhesive
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Female Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1409-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1409-ND
RF Antennas 931-1409-ND
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Female Adhesive

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Female Adhesive

Buy Now Datasheet
Antenna Unit - WPC.25B.35 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WPC.25B.35
Antenna Unit WPC.25B.35
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
2.4GHZ Rf Antenna - 875-WPC.25B.35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-WPC.25B.35
2.4GHZ Rf Antenna 875-WPC.25B.35
RF ANT 2.4GHZ CER PTCH MMCX 25MM Product overview: WPC.25B.35 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WPC.25B.35 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CER PTCH MMCX 25MM Product overview: WPC.25B.35 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WPC.25B.35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
WPC.25B.35
Antennas WPC.25B.35
Antennas 2.4GHz Ceramic Patch Antenna w/ Connector

Antennas 2.4GHz Ceramic Patch Antenna w/ Connector

Buy Now Datasheet
RF Antennas - WPC.25B.35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WPC.25B.35
RF Antennas WPC.25B.35
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Female Adhesive

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Female Adhesive

Buy Now Datasheet
Patch Antenna, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Taoglas - 72AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Taoglas
72AC6924
Patch Antenna, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Taoglas 72AC6924
PATCH ANTENNA, 2.4-2.5GHZ, 3.5DBI; Antenna Type:Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:PCB; Gain:3.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; SVHC:NoRoHS Compliant: Yes

PATCH ANTENNA, 2.4-2.5GHZ, 3.5DBI; Antenna Type:Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:PCB; Gain:3.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1409-ND WPC.25B.35 875-WPC.25B.35 WPC.25B.35 WPC.25B.35 72AC6924
Product Name RF Antennas Antenna Unit 2.4GHZ Rf Antenna Antennas RF Antennas Patch Antenna, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Taoglas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ RF Testing Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz
Gain 2 dB 2 dB 3.5 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details