Taoglas 433MHZ Rf Antenna TI.10.0112

Description
RF ANT 433MHZ WHIP RA SMA MALE Product overview: TI.10.0112 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 433MHZ WHIP RA SMA MALE Product overview: TI.10.0112 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHZ Rf Antenna - 875-TI.10.0112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Antenna
875-TI.10.0112
433MHZ Rf Antenna 875-TI.10.0112
RF ANT 433MHZ WHIP RA SMA MALE Product overview: TI.10.0112 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0112 can be used for catalog matching and distributor lookup.

RF ANT 433MHZ WHIP RA SMA MALE Product overview: TI.10.0112 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - TI.10.0112 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TI.10.0112
Antenna Unit TI.10.0112
The TI.10 series are high performance 433MHz omni-directional antennas. The TI.10 helical SMA plug mount antenna is ideal for mobile small form factor applications. At only 48mm in length omni-directional 0dBi gain ensures constant reception and transmiss

The TI.10 series are high performance 433MHz omni-directional antennas. The TI.10 helical SMA plug mount antenna is ideal for mobile small form factor applications. At only 48mm in length omni-directional 0dBi gain ensures constant reception and transmiss

Supplier's Site Datasheet
Multi-Band Antennas - 2883888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2883888
Multi-Band Antennas 2883888
433MHZ TERMINAL DIPOLE ANTENNA

433MHZ TERMINAL DIPOLE ANTENNA

Supplier's Site
RF Antennas - 931-1069-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1069-ND
RF Antennas 931-1069-ND
433MHz Whip, Right Angle RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

433MHz Whip, Right Angle RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

Buy Now Datasheet
Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas - 72AC6710 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas
72AC6710
Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas 72AC6710
WHIP ANTENNA, 433.05-434.79MHZ; Antenna Type:Whip; Frequency Min:433.05MHz; Frequency Max:434.79MHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:1.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

WHIP ANTENNA, 433.05-434.79MHZ; Antenna Type:Whip; Frequency Min:433.05MHz; Frequency Max:434.79MHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:1.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - TI.10.0112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TI.10.0112
RF Antennas TI.10.0112
433MHz Whip, Right Angle RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

433MHz Whip, Right Angle RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
TI.10.0112
Antennas TI.10.0112
Antennas 433MHz ISM TerminalMnt SMA(M)RA

Antennas 433MHz ISM TerminalMnt SMA(M)RA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-TI.10.0112 TI.10.0112 2883888 931-1069-ND 72AC6710 TI.10.0112 TI.10.0112
Product Name 433MHZ Rf Antenna Antenna Unit Multi-Band Antennas RF Antennas Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas RF Antennas Antennas
Applications RF Testing Multi-band RF Antennas
Pattern Type Omni directional
Polarization Linear Linear
Primary Frequency Range 433.1 to 434.8 MHz 433.1 to ? MHz 433.0 MHz 433.1 to 434.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers