868MHz Whip, Right Angle RF Antenna 853MHz ~ 883MHz SMA Male Connector Mount
ISM Band Straight Dipole Terminal Antenna, SMA(M) Straight
RF ANT 868MHZ WHIP RA SMA MALE Product overview: TI.08.C.0112 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.08.C.0112 can be used for catalog matching and distributor lookup.
868MHz Whip, Right Angle RF Antenna 853MHz ~ 883MHz SMA Male Connector Mount
Antennas 868MHz ISM TerminalMnt SMA(M)RA
WHIP ANTENNA, 853-883MHZ; Antenna Type:Whip; Frequency Min:853MHz; Frequency Max:883MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:2.3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
| DigiKey | Richardson RFPD | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1067-ND | TI.08.C.0112 | 2836083 | 875-TI.08.C.0112 | TI.08.C.0112 | TI.08.C.0112 | 72AC6707 |
| Product Name | RF Antennas | Antenna Unit | Multi-Band Antennas | 868MHZ Rf Antenna | RF Antennas | Antennas | Whip Antenna, 853-883Mhz; Antenna Type Taoglas |
| Applications | RF Antennas | Multi-band | RF Testing | ||||
| Primary Frequency Range | 868.0 MHz | 915.0 MHz | 863.0 to ? MHz | 853.0 to 883.0 MHz | |||
| VSWR | 2.3 :1 | 1.1 :1 | 2.3 :1 | ||||
| Technology Type | Whip | Whip | Whip; Whip, Right Angle |