Maxtena Inc. Antenna Unit SATFLEET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Maxtena GPS/Iridium antenna operates at a frequency of 1.621 GHz and features a gain of 1.5 dBic. It is designed for dual functionality, incorporating both a helix Iridium antenna for voice and data communication and a high-gain active GPS antenna. The antenna measures 2.4 inches in width, 4.6 inches in length, and has a peak height of 2 inches, making it compact and suitable for various applications, including fleet management and asset tracking. This antenna is housed in a rugged IP67-rated enclosure, ensuring durability in challenging environments. It is screw-mounted for secure installation and is lightweight at 117 grams. The operational temperature range is from -40°C to 85°C, making it versatile for different conditions. The antenna is also RoHS compliant, indicating it meets environmental standards. Engineers looking for a reliable solution for telematics and fleet management applications may find this product suitable due to its robust performance and compact design.

Datasheet Summary
Powered by GS/AI

The Maxtena GPS/Iridium antenna operates at a frequency of 1.621 GHz and features a gain of 1.5 dBic. It is designed for dual functionality, incorporating both a helix Iridium antenna for voice and data communication and a high-gain active GPS antenna. The antenna measures 2.4 inches in width, 4.6 inches in length, and has a peak height of 2 inches, making it compact and suitable for various applications, including fleet management and asset tracking. This antenna is housed in a rugged IP67-rated enclosure, ensuring durability in challenging environments. It is screw-mounted for secure installation and is lightweight at 117 grams. The operational temperature range is from -40°C to 85°C, making it versatile for different conditions. The antenna is also RoHS compliant, indicating it meets environmental standards. Engineers looking for a reliable solution for telematics and fleet management applications may find this product suitable due to its robust performance and compact design.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - SATFLEET - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
SATFLEET
Antenna Unit SATFLEET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Gps/iridium Antenna, 1.621Ghz, 1.5Dbi Rohs Compliant Maxtena - 84AH0200 - Newark, An Avnet Company
Chicago, IL, United States
Gps/iridium Antenna, 1.621Ghz, 1.5Dbi Rohs Compliant Maxtena
84AH0200
Gps/iridium Antenna, 1.621Ghz, 1.5Dbi Rohs Compliant Maxtena 84AH0200
GPS/IRIDIUM ANTENNA, 1.621GHZ, 1.5DBI ROHS COMPLIANT: YES

GPS/IRIDIUM ANTENNA, 1.621GHZ, 1.5DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number SATFLEET 84AH0200
Product Name Antenna Unit Gps/iridium Antenna, 1.621Ghz, 1.5Dbi Rohs Compliant Maxtena
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details