Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.45GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.37dBi SMA Male Bracket Mount
Antennas 2.4 Wall Mount Monopole w/ Bracket
2.45GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.37dBi SMA Male Bracket Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | WM.24.A.305111 | 931-WM.24.A.305111-ND | WM.24.A.305111 | WM.24.A.305111 |
| Product Name | Antenna Unit | RF Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi | ||
| Primary Frequency Range | 2450.0 MHz | |||
| Gain | 1.37 dB |
Vertical & 2 x Dual Slant ±45°