Taoglas Antenna Unit SXP.25.4.A.08

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - SXP.25.4.A.08 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
SXP.25.4.A.08
Antenna Unit SXP.25.4.A.08
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Dual 2345MHZ Rf Antenna - 875-SXP.25.4.A.08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2345MHZ Rf Antenna
875-SXP.25.4.A.08
Dual 2345MHZ Rf Antenna 875-SXP.25.4.A.08
SDARS 2320 2345MHZ DUAL-BAND XM Product overview: SXP.25.4.A.08 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2345MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 2345MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SXP.25.4.A.08 can be used for catalog matching and distributor lookup.

SDARS 2320 2345MHZ DUAL-BAND XM Product overview: SXP.25.4.A.08 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2345MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 2345MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SXP.25.4.A.08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
SXP.25.4.A.08
RF/IF and RFID - RF Antennas SXP.25.4.A.08
Win Source Part Number: 1236173-SXP.25.4.A.0 8 Category: RF/IF and RFID>RF Antennas Termination: Pin Package: Tray Applications: SDARS Standard Package: 50 Frequency Range: 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz Return Loss: -10dB Height (Max): 0.157" (4.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.3325GHz Antenna Type: Ceramic Patch Number of Bands: 3 Gain: 9.2dBiC RF Family/Standard: SDARS Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1613 Base Product Number: SXP.25

Win Source Part Number: 1236173-SXP.25.4.A.08
Category: RF/IF and RFID>RF Antennas
Termination: Pin
Package: Tray
Applications: SDARS
Standard Package: 50
Frequency Range: 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz
Return Loss: -10dB
Height (Max): 0.157" (4.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.3325GHz
Antenna Type: Ceramic Patch
Number of Bands: 3
Gain: 9.2dBiC
RF Family/Standard: SDARS
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1613
Base Product Number: SXP.25

Buy Now Datasheet
RF Antennas - 931-1613-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1613-ND
RF Antennas 931-1613-ND
2.3325GHz SDARS Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9.2dBiC Pin Adhesive

2.3325GHz SDARS Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9.2dBiC Pin Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - SXP.25.4.A.08 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SXP.25.4.A.08
RF Antennas SXP.25.4.A.08
2.3325GHz SDARS Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9.2dBiC Pin Adhesive

2.3325GHz SDARS Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9.2dBiC Pin Adhesive

Buy Now

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number SXP.25.4.A.08 875-SXP.25.4.A.08 SXP.25.4.A.08 931-1613-ND SXP.25.4.A.08 SXP.25.4.A.08
Product Name Antenna Unit Dual 2345MHZ Rf Antenna RF/IF and RFID - RF Antennas RF Antennas Antennas RF Antennas
Applications RF Testing TV or Radio Broadcast; SDARS SDARS
Unlock Full Specs
to access all available technical data