The Raltron PCB antenna (part number 77AC3026) operates within a frequency range of 5.15 to 5.85 GHz and provides a gain of 5 dBi. It features a maximum Voltage Standing Wave Ratio (VSWR) of 2.0 and a return loss of -10 dBi. The antenna is designed with a 50-ohm impedance and is suitable for operating temperatures between -40°C and +80°C, as well as storage temperatures from -40°C to +85°C. The antenna is constructed from flexible printed circuit (FPC) material and utilizes an IPEX connector with a cable diameter of 1.37 mm. This product is RoHS compliant, making it suitable for environmentally conscious applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PCB ANTENNA, 5.15-5.85GHZ, 5DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:I-Pex Connector; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | RPC-W2A1-W5A2380100OE001 | 77AC3026 |
| Product Name | Antenna Unit | Pcb Antenna, 5.15-5.85Ghz, 5Dbi; Antenna Type Raltron |
| Primary Frequency Range | 2400.0 to 5850.0 MHz | 5150.0 to 5850.0 MHz |