Taoglas Multi-Band Antennas TG.55.8113

Description
5G/4G TERMINAL DIPOLE ANTENNA
Request a Quote Datasheet
Description
5G/4G TERMINAL DIPOLE ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2883886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2883886
Multi-Band Antennas 2883886
5G/4G TERMINAL DIPOLE ANTENNA

5G/4G TERMINAL DIPOLE ANTENNA

Supplier's Site
Downers Grove, IL, United States
Antenna Unit
TG.55.8113
Antenna Unit TG.55.8113
The Taoglas TG.55 is a 5G/4G monopole antenna, designed primarily for use with 5G/4G modules and devices that require high efficiency and peak gain to deliver best in class throughput on all major cellular bands worldwide for access points, terminals, and routers. The TG.55 covers many 5G NR Sub 6GHz bands and the antenna including the new Extended LTE Band 71, many 5G NR Sub 6GHz bands and the antenna has an SMA (M) connector as standard, including the new 600MHz band 71.

The Taoglas TG.55 is a 5G/4G monopole antenna, designed primarily for use with 5G/4G modules and devices that require high efficiency and peak gain to deliver best in class throughput on all major cellular bands worldwide for access points, terminals, and routers. The TG.55 covers many 5G NR Sub 6GHz bands and the antenna including the new Extended LTE Band 71, many 5G NR Sub 6GHz bands and the antenna has an SMA (M) connector as standard, including the new 600MHz band 71.

Supplier's Site Datasheet
Rf Antenna, Monopole, 5.925Ghz, Sma Conn Rohs Compliant Taoglas - 36AJ4556 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Monopole, 5.925Ghz, Sma Conn Rohs Compliant Taoglas
36AJ4556
Rf Antenna, Monopole, 5.925Ghz, Sma Conn Rohs Compliant Taoglas 36AJ4556
RF ANTENNA, MONOPOLE, 5.925GHZ, SMA CONN ROHS COMPLIANT: YES

RF ANTENNA, MONOPOLE, 5.925GHZ, SMA CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - TG.55.8113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TG.55.8113
RF Antennas TG.55.8113
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  RS Components, Ltd. Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2883886 TG.55.8113 36AJ4556 TG.55.8113
Product Name Multi-Band Antennas Antenna Unit Rf Antenna, Monopole, 5.925Ghz, Sma Conn Rohs Compliant Taoglas RF Antennas
Applications Multi-band
Primary Frequency Range 1.4 to ? MHz 617.0 to 5925.0 MHz
Gain 5 dB 3.05 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers