Raltron Electronics Corp. Antenna Unit RST-W2-P-N-E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - RST-W2-P-N-E - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
RST-W2-P-N-E
Antenna Unit RST-W2-P-N-E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Stubby Antenna, 2.4-2.5Ghz, 9Dbi; Antenna Type Raltron - 77AC3032 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 2.4-2.5Ghz, 9Dbi; Antenna Type Raltron
77AC3032
Stubby Antenna, 2.4-2.5Ghz, 9Dbi; Antenna Type Raltron 77AC3032
STUBBY ANTENNA, 2.4-2.5GHZ, 9DBI; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:N Connector; Gain:9dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

STUBBY ANTENNA, 2.4-2.5GHZ, 9DBI; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:N Connector; Gain:9dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number RST-W2-P-N-E 77AC3032
Product Name Antenna Unit Stubby Antenna, 2.4-2.5Ghz, 9Dbi; Antenna Type Raltron
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 152395 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details