Taoglas Antenna Unit WM.80.B.305111

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - WM.80.B.305111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WM.80.B.305111
Antenna Unit WM.80.B.305111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1269-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1269-ND
RF Antennas 931-1269-ND
169MHz Whip, Straight RF Antenna 0dBi SMA Male Bracket Mount

169MHz Whip, Straight RF Antenna 0dBi SMA Male Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Cyclops WM.80.B 169MHz Wall Mount Flexible Whip, 3M CFD-200

Antennas Cyclops WM.80.B 169MHz Wall Mount Flexible Whip, 3M CFD-200

Buy Now Datasheet
RF Antennas - WM.80.B.305111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WM.80.B.305111
RF Antennas WM.80.B.305111
169MHz Whip, Straight RF Antenna 0dBi SMA Male Bracket Mount

169MHz Whip, Straight RF Antenna 0dBi SMA Male Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number WM.80.B.305111 931-1269-ND WM.80.B.305111 WM.80.B.305111
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Polarization Linear
Primary Frequency Range 169.0 MHz 169.0 MHz
Gain 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LTSRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM & GPRS Antennas - 1248685 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details