Taoglas Antenna Unit TI.85.2113

Description
The TI.85.2113 is a high performance 868MHz Terminal mount dipole antenna, it is 198mm tall and 13mmin diameter and can be mounted straight or right angled due to its hinged SMA(M) connector which comesas standard. This antenna performs very well in free space, making it an ideal solution in areas where theremay be no ground plane.
Request a Quote Datasheet
Description
The TI.85.2113 is a high performance 868MHz Terminal mount dipole antenna, it is 198mm tall and 13mmin diameter and can be mounted straight or right angled due to its hinged SMA(M) connector which comesas standard. This antenna performs very well in free space, making it an ideal solution in areas where theremay be no ground plane.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
TI.85.2113
Antenna Unit TI.85.2113
The TI.85.2113 is a high performance 868MHz Terminal mount dipole antenna, it is 198mm tall and 13mmin diameter and can be mounted straight or right angled due to its hinged SMA(M) connector which comesas standard. This antenna performs very well in free space, making it an ideal solution in areas where theremay be no ground plane.

The TI.85.2113 is a high performance 868MHz Terminal mount dipole antenna, it is 198mm tall and 13mmin diameter and can be mounted straight or right angled due to its hinged SMA(M) connector which comesas standard. This antenna performs very well in free space, making it an ideal solution in areas where theremay be no ground plane.

Supplier's Site Datasheet
RF Antennas - 931-TI.85.2113-ND - DigiKey
Thief River Falls, MN, United States
865MHz ISM Whip, Tilt RF Antenna 860MHz ~ 870MHz 1.31dBi, 2.04dBi SMA Male Connector Mount

865MHz ISM Whip, Tilt RF Antenna 860MHz ~ 870MHz 1.31dBi, 2.04dBi SMA Male Connector Mount

Buy Now Datasheet
Rf Antenna, Dipole, 870Mhz, Sma Conn Rohs Compliant Taoglas - 36AJ4558 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Dipole, 870Mhz, Sma Conn Rohs Compliant Taoglas
36AJ4558
Rf Antenna, Dipole, 870Mhz, Sma Conn Rohs Compliant Taoglas 36AJ4558
RF ANTENNA, DIPOLE, 870MHZ, SMA CONN ROHS COMPLIANT: YES

RF ANTENNA, DIPOLE, 870MHZ, SMA CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
TI.85.2113
Antennas TI.85.2113
Antennas 868MHz Terminal 2dBi Hinged

Antennas 868MHz Terminal 2dBi Hinged

Buy Now Datasheet
RF Antennas - TI.85.2113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TI.85.2113
RF Antennas TI.85.2113
865MHz ISM Whip, Tilt RF Antenna 860MHz ~ 870MHz 1.31dBi, 2.04dBi SMA Male Connector Mount

865MHz ISM Whip, Tilt RF Antenna 860MHz ~ 870MHz 1.31dBi, 2.04dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number TI.85.2113 931-TI.85.2113-ND 36AJ4558 TI.85.2113 TI.85.2113
Product Name Antenna Unit RF Antennas Rf Antenna, Dipole, 870Mhz, Sma Conn Rohs Compliant Taoglas Antennas RF Antennas
Polarization Linear
Primary Frequency Range 868.0 to 870.0 MHz 865.0 MHz
Gain 2.04 dB 1.31 to 2.04 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers