868MHz ISM Whip, Straight RF Antenna 850MHz ~ 890MHz 2.57dBi SMA Male Bracket Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas 868MHz Wall Mount Flex Whip Bracket
WHIP ANTENNA, 850-890MHZ, -2.76DB ROHS COMPLIANT: YES
868MHz ISM Whip, Straight RF Antenna 850MHz ~ 890MHz 2.57dBi SMA Male Bracket Mount
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-WM.86.A.305111-ND | WM.86.A.305111 | WM.86.A.305111 | 29AK8919 | WM.86.A.305111 |
| Product Name | RF Antennas | Antenna Unit | Antennas | Whip Antenna, 850-890Mhz, -2.76Db Rohs Compliant Taoglas | RF Antennas |
| Applications | ISM | ISM | |||
| Primary Frequency Range | 868.0 MHz | ||||
| Gain | 2.57 dB |