TE Connectivity Antenna Unit TRA8903P

Description
The patented Phantom® series is a tough antenna for outdoor or indoor applications. Available in standard, low profile and stealth Phantom Elite® models, all antennas feature field diversity with both vertical and horizontal polarization components. This gives the antennas diversity, frequency agility, low visibility, wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications.
Request a Quote Datasheet
Description
The patented Phantom® series is a tough antenna for outdoor or indoor applications. Available in standard, low profile and stealth Phantom Elite® models, all antennas feature field diversity with both vertical and horizontal polarization components. This gives the antennas diversity, frequency agility, low visibility, wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TRA8903P - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TRA8903P
Antenna Unit TRA8903P
The patented Phantom® series is a tough antenna for outdoor or indoor applications. Available in standard, low profile and stealth Phantom Elite® models, all antennas feature field diversity with both vertical and horizontal polarization components. This gives the antennas diversity, frequency agility, low visibility, wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications.

The patented Phantom® series is a tough antenna for outdoor or indoor applications. Available in standard, low profile and stealth Phantom Elite® models, all antennas feature field diversity with both vertical and horizontal polarization components. This gives the antennas diversity, frequency agility, low visibility, wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications.

Supplier's Site Datasheet
RF Antennas - TRA8903P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRA8903P-ND
RF Antennas TRA8903P-ND
900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRA8903P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA8903P
RF Antennas TRA8903P
900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

900MHz GSM Dome RF Antenna 890MHz ~ 960MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRA8903P TRA8903P-ND TRA8903P
Product Name Antenna Unit RF Antennas RF Antennas
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 890.0 to 960.0 MHz 900.0 MHz
Gain 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GNSS L2 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GNL2-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers