PCTEL, Inc. Antenna Unit PCT-RSABD-DP

Description
The PCT-RSABD-DP bi-directional antenna is designed to survive high vibration rail installations, including roof mounting on locomotive and passenger cars.
Request a Quote Datasheet
Description
The PCT-RSABD-DP bi-directional antenna is designed to survive high vibration rail installations, including roof mounting on locomotive and passenger cars.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PCT-RSABD-DP - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PCT-RSABD-DP
Antenna Unit PCT-RSABD-DP
The PCT-RSABD-DP bi-directional antenna is designed to survive high vibration rail installations, including roof mounting on locomotive and passenger cars.

The PCT-RSABD-DP bi-directional antenna is designed to survive high vibration rail installations, including roof mounting on locomotive and passenger cars.

Supplier's Site
RF Antennas - PCT-RSABD-DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCT-RSABD-DP
RF Antennas PCT-RSABD-DP
5.4GHz Bluetooth, Wi-Fi Module RF Antenna 4.9GHz ~ 5.9GHz 10dBi, 13dBi QMA Female Stud, Through Hole

5.4GHz Bluetooth, Wi-Fi Module RF Antenna 4.9GHz ~ 5.9GHz 10dBi, 13dBi QMA Female Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PCT-RSABD-DP PCT-RSABD-DP
Product Name Antenna Unit RF Antennas
Polarization Linear
Primary Frequency Range 4900.0 to 5900.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers