Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PCB ANTENNA, 2.4-2.5GHZ, 1.5DB; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:1.5dB; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear;
2.45GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Adhesive
| Richardson RFPD | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | RPC-W2-P-35-70-G | 77AC3025 | RPC-W2-P-35-70-G |
| Product Name | Antenna Unit | Pcb Antenna, 2.4-2.5Ghz, 1.5Db; Antenna Type Raltron | RF Antennas |
| Polarization | Linear | ||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 1.5 dB | 1.5 dB |
Vertical