Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.5GHz CDMA, GSM, UMTS Whip, Right Angle RF Antenna 800MHz ~ 2.2GHz 0dBi SMA Male Connector Mount
RF ANT 1.5GHZ WHIP RA SMA MALE Product overview: TG.22.0112.HT from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.22.0112.HT can be used for catalog matching and distributor lookup.
1.5GHz CDMA, GSM, UMTS Whip, Right Angle RF Antenna 800MHz ~ 2.2GHz 0dBi SMA Male Connector Mount
Antennas Cellular Conectr Mnt Monopole Helical
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | TG.22.0112.HT | 931-1295-ND | 875-TG.22.0112.HT | TG.22.0112.HT | TG.22.0112.HT |
| Product Name | Antenna Unit | RF Antennas | 1.5GHZ Rf Antenna | RF Antennas | Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 800.0 to 2200.0 MHz | 1500.0 MHz | |||
| Gain | 0.0 dB | 0.0 dB | |||
| VSWR | 2.3 :1 | 2.3 :1 |