Taoglas RF Antennas TG.30.8113

Description
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.8GHz 1.1dBi, 0.3dBi, 1.1dBi, 2.7dBi, 2.7dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.8GHz 1.1dBi, 0.3dBi, 1.1dBi, 2.7dBi, 2.7dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1213-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1213-ND
RF Antennas 931-1213-ND
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.8GHz 1.1dBi, 0.3dBi, 1.1dBi, 2.7dBi, 2.7dBi SMA Male Connector Mount

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.8GHz 1.1dBi, 0.3dBi, 1.1dBi, 2.7dBi, 2.7dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - TG.30.8113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TG.30.8113
Antenna Unit TG.30.8113
The hinged Apex TG.30 Ultra-Wideband Dipole LTE Antenna – is primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to deliver best in class throughput on all major cellular (2g/3g/4g) bands worldwide for access points, terminals and routers. The antenna is a ground plane independent antenna with a SMA (M) connector and swivel mechanism that allows the antenna part to be rotated. The Apex exhibits high efficiency across the ultra wide band and is backward compatible with 2G and 3G cellular applications such as GSM, LTE, UMTS, WI-FI and even has GPS included for Assisted GPS and/or E911 applications. With very high efficiency on every cellular band globally it is an ideal solution for any device requiring high, reliable performance. It is also guaranteed to meet any type approval or carrier certification requirements from a RF standpoint. It is an omni-directional antenna and the radiation patterns display this and are stable across all bands.

The hinged Apex TG.30 Ultra-Wideband Dipole LTE Antenna – is primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to deliver best in class throughput on all major cellular (2g/3g/4g) bands worldwide for access points, terminals and routers. The antenna is a ground plane independent antenna with a SMA (M) connector and swivel mechanism that allows the antenna part to be rotated. The Apex exhibits high efficiency across the ultra wide band and is backward compatible with 2G and 3G cellular applications such as GSM, LTE, UMTS, WI-FI and even has GPS included for Assisted GPS and/or E911 applications. With very high efficiency on every cellular band globally it is an ideal solution for any device requiring high, reliable performance. It is also guaranteed to meet any type approval or carrier certification requirements from a RF standpoint. It is an omni-directional antenna and the radiation patterns display this and are stable across all bands.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
TG.30.8113
Antennas TG.30.8113
Antennas 4G LTE Terminal Mnt Black

Antennas 4G LTE Terminal Mnt Black

Buy Now Datasheet
Dipole Antenna, 3.4-3.6Ghz, 3.6Dbi; Antenna Type Taoglas - 72AC6703 - Newark, An Avnet Company
Chicago, IL, United States
Dipole Antenna, 3.4-3.6Ghz, 3.6Dbi; Antenna Type Taoglas
72AC6703
Dipole Antenna, 3.4-3.6Ghz, 3.6Dbi; Antenna Type Taoglas 72AC6703
DIPOLE ANTENNA, 3.4-3.6GHZ, 3.6DBI; Antenna Type:Dipole; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:SMA Connector; Gain:3.6dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

DIPOLE ANTENNA, 3.4-3.6GHZ, 3.6DBI; Antenna Type:Dipole; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:SMA Connector; Gain:3.6dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - TG.30.8113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TG.30.8113
RF Antennas TG.30.8113
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.8GHz 1.1dBi, 0.3dBi, 1.1dBi, 2.7dBi, 2.7dBi SMA Male Connector Mount

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.8GHz 1.1dBi, 0.3dBi, 1.1dBi, 2.7dBi, 2.7dBi SMA Male Connector Mount

Buy Now Datasheet
Hong Kong, China
Apex TG.30 4G/3G/2G Terminal Antenna, Hinged SMA(M)
774-TG.30.8113
Apex TG.30 4G/3G/2G Terminal Antenna, Hinged SMA(M) 774-TG.30.8113
Apex TG.30 4G/3G/2G Terminal Antenna, Hinged SMA(M)

Apex TG.30 4G/3G/2G Terminal Antenna, Hinged SMA(M)

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1213-ND TG.30.8113 TG.30.8113 72AC6703 TG.30.8113 774-TG.30.8113
Product Name RF Antennas Antenna Unit Antennas Dipole Antenna, 3.4-3.6Ghz, 3.6Dbi; Antenna Type Taoglas RF Antennas Apex TG.30 4G/3G/2G Terminal Antenna, Hinged SMA(M)
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; CDMA, GPS, GSM, LTE, UMTS, WLAN CDMA, GPS, GSM, LTE, UMTS, WLAN
Primary Frequency Range 750.0 to 2600.0 MHz 700.0 to 2800.0 MHz 3400.0 to 3600.0 MHz
Gain 0.3000 to 2.7 dB 3.1 dB 3.6 dB
Technology Type Whip External Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details