Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
433MHz ISM Whip, Straight RF Antenna -1.16dBi N Type Female Panel Mount
433MHz ISM Whip, Straight RF Antenna -1.16dBi N Type Female Panel Mount
Antennas Shockwave 433MHz N Type(F)
DOME ANTENNA, 433MHZ, -1.16DBI; Antenna Type:Dome; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:N Connector; Gain:-1.16dBi; VSWR:-; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | TLS.30.1F21 | 931-1442-ND | TLS.30.1F21 | TLS.30.1F21 | 72AC6715 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas | Antennas | Dome Antenna, 433Mhz, -1.16Dbi; Antenna Type Taoglas |
| Polarization | Vertical | Vertical | |||
| Primary Frequency Range | 433.0 MHz | 433.0 MHz | ? to 433.0 MHz | ||
| Gain | -1.16 dB | -1.16 dB | -1.16 dB | ||
| VSWR | 1.43 :1 |