Taoglas RF/IF and RFID - RF Antennas SGGP.18.4.A.08

Description
Win Source Part Number: 1236183-SGGP.18.4.A. 08 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: Galileo, GLONASS, GPS Standard Package: 200 Mounting: SMD (SMT) Frequency Range: 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz Return Loss: -10dB Height (Max): 0.157" (4.00mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.575GHz, 1.602GHz Antenna Type: Ceramic Patch Number of Bands: 2 Gain: 2.86dBi, 3.04dBi RF Family/Standard: Navigation ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Mfr: Taoglas Limited Other Names: 931-1528-6,2266-SGGP .18.4.A.08,931-1528- 1,931-1528-2 Base Product Number: SGGP.18
Request a Quote Datasheet
Description
Win Source Part Number: 1236183-SGGP.18.4.A. 08 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: Galileo, GLONASS, GPS Standard Package: 200 Mounting: SMD (SMT) Frequency Range: 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz Return Loss: -10dB Height (Max): 0.157" (4.00mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.575GHz, 1.602GHz Antenna Type: Ceramic Patch Number of Bands: 2 Gain: 2.86dBi, 3.04dBi RF Family/Standard: Navigation ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Mfr: Taoglas Limited Other Names: 931-1528-6,2266-SGGP .18.4.A.08,931-1528- 1,931-1528-2 Base Product Number: SGGP.18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
SGGP.18.4.A.08
RF/IF and RFID - RF Antennas SGGP.18.4.A.08
Win Source Part Number: 1236183-SGGP.18.4.A. 08 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: Galileo, GLONASS, GPS Standard Package: 200 Mounting: SMD (SMT) Frequency Range: 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz Return Loss: -10dB Height (Max): 0.157" (4.00mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.575GHz, 1.602GHz Antenna Type: Ceramic Patch Number of Bands: 2 Gain: 2.86dBi, 3.04dBi RF Family/Standard: Navigation ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Mfr: Taoglas Limited Other Names: 931-1528-6,2266-SGGP .18.4.A.08,931-1528- 1,931-1528-2 Base Product Number: SGGP.18

Win Source Part Number: 1236183-SGGP.18.4.A.08
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: Galileo, GLONASS, GPS
Standard Package: 200
Mounting: SMD (SMT)
Frequency Range: 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz
Return Loss: -10dB
Height (Max): 0.157" (4.00mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.575GHz, 1.602GHz
Antenna Type: Ceramic Patch
Number of Bands: 2
Gain: 2.86dBi, 3.04dBi
RF Family/Standard: Navigation
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Mfr: Taoglas Limited
Other Names: 931-1528-6,2266-SGGP.18.4.A.08,931-1528-1,931-1528-2
Base Product Number: SGGP.18

Buy Now Datasheet
RF Antennas - 931-1528-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1528-2-ND
RF Antennas 931-1528-2-ND
1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1528-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1528-1-ND
RF Antennas 931-1528-1-ND
1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1528-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1528-6-ND
RF Antennas 931-1528-6-ND
1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

Buy Now Datasheet
Antenna Unit - SGGP.18.4.A.08 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
SGGP.18.4.A.08
Antenna Unit SGGP.18.4.A.08
The Taoglas SGGP.18 is a ceramic GPS/GLONASS/GALILEO passive patch antenna designed for optimal performance on GPS L1 band (1575.42 MHz) and GLONASS L1 band (1602 MHz). With a low-profile thickness of just 4mm and convenient mounting via standard SMD process, it is ideal for high-volume, low-cost assembly applications. SGGP.18 is designed for applications in navigation devices, vehicle tracking/fleet management systems, and telematics devices. It is an excellent choice for applications in transportation, defense, marine, agriculture, and navigation industries. This antenna has been tuned for use on a 50mm x 50mm ground plane to achieve 2.86 dBi gain at 1575.42 MHz and 3.04 dBi gain at 1602 MHz. In addition to excellent efficiency, it also offers a broadly hemispherical radiation pattern with stable gain across elevations.

The Taoglas SGGP.18 is a ceramic GPS/GLONASS/GALILEO passive patch antenna designed for optimal performance on GPS L1 band (1575.42 MHz) and GLONASS L1 band (1602 MHz). With a low-profile thickness of just 4mm and convenient mounting via standard SMD process, it is ideal for high-volume, low-cost assembly applications. SGGP.18 is designed for applications in navigation devices, vehicle tracking/fleet management systems, and telematics devices. It is an excellent choice for applications in transportation, defense, marine, agriculture, and navigation industries.

This antenna has been tuned for use on a 50mm x 50mm ground plane to achieve 2.86 dBi gain at 1575.42 MHz and 3.04 dBi gain at 1602 MHz. In addition to excellent efficiency, it also offers a broadly hemispherical radiation pattern with stable gain across elevations.

Supplier's Site Datasheet
1.602GHZ Rf Antenna - 875-SGGP.18.4.A.08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.602GHZ Rf Antenna
875-SGGP.18.4.A.08
1.602GHZ Rf Antenna 875-SGGP.18.4.A.08
RF ANT 1.575/1.602GHZ CER PATCH Product overview: SGGP.18.4.A.08 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SGGP.18.4.A.08 can be used for catalog matching and distributor lookup.

RF ANT 1.575/1.602GHZ CER PATCH Product overview: SGGP.18.4.A.08 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SGGP.18.4.A.08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SGGP.18.4.A.08 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SGGP.18.4.A.08
RF Antennas SGGP.18.4.A.08
1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

1.575GHz, 1.602GHz Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.607GHz 2.86dBi, 3.04dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas 1575/1602MHz GPS/GALILEO/GLONASS

Antennas 1575/1602MHz GPS/GALILEO/GLONASS

Buy Now Datasheet
Rf Antenna, Patch, 1.602Ghz, Smd Rohs Compliant Taoglas - 36AJ4511 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Patch, 1.602Ghz, Smd Rohs Compliant Taoglas
36AJ4511
Rf Antenna, Patch, 1.602Ghz, Smd Rohs Compliant Taoglas 36AJ4511
RF ANTENNA, PATCH, 1.602GHZ, SMD ROHS COMPLIANT: YES

RF ANTENNA, PATCH, 1.602GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number SGGP.18.4.A.08 931-1528-2-ND SGGP.18.4.A.08 875-SGGP.18.4.A.08 SGGP.18.4.A.08 SGGP.18.4.A.08 36AJ4511
Product Name RF/IF and RFID - RF Antennas RF Antennas Antenna Unit 1.602GHZ Rf Antenna RF Antennas Antennas Rf Antenna, Patch, 1.602Ghz, Smd Rohs Compliant Taoglas
Applications GPS; Galileo, GLONASS, GPS RF Testing Galileo, GLONASS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz 1574.4 to 1607.0 MHz 1574.0 to 1607.0 MHz
Gain 2.86 to 3.04 dB 3.04 dB
Technology Type Patch Patch Ceramic Patch Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00056 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers